DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1892-CD4-7 AH1892-CD4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009605-AH1892-CD4-7 Packaging: Reel - TR Features: Programmable Trip Point Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 2.1mA (Typ) Current - Output (Max): 2.5mA Sensing Range: Programmable Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 4-UFBGA Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009605-AH1892-CD4-7 Packaging: Reel - TR Features: Programmable Trip Point Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 2.1mA (Typ) Current - Output (Max): 2.5mA Sensing Range: Programmable Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 4-UFBGA Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1892-CD4-7 - 009605-AH1892-CD4-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1892-CD4-7
009605-AH1892-CD4-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1892-CD4-7 009605-AH1892-CD4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 009605-AH1892-CD4-7 Packaging: Reel - TR Features: Programmable Trip Point Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 2.1mA (Typ) Current - Output (Max): 2.5mA Sensing Range: Programmable Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 4-UFBGA Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009605-AH1892-CD4-7
Packaging: Reel - TR
Features: Programmable Trip Point
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 2.1mA (Typ)
Current - Output (Max): 2.5mA
Sensing Range: Programmable
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 4-UFBGA
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1892-CD4-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1892-CD4-7
MAGNETIC SWITCH OMINPOLAR 4UFBGA

MAGNETIC SWITCH OMINPOLAR 4UFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 009605-AH1892-CD4-7 AH1892-CD4-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1892-CD4-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
View Details
Linear, Compass (ICs) - A1308LUA-2-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details