DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1891-CA4-7 AH1891-CA4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 114573-AH1891-CA4-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Sensing Range: ±6mT Trip, ±1.2mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: U-WLB0808-4 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.8 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 114573-AH1891-CA4-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Sensing Range: ±6mT Trip, ±1.2mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: U-WLB0808-4 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.8 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1891-CA4-7 - 114573-AH1891-CA4-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1891-CA4-7
114573-AH1891-CA4-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1891-CA4-7 114573-AH1891-CA4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114573-AH1891-CA4-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Sensing Range: ±6mT Trip, ±1.2mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: U-WLB0808-4 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.8 V to 3.3 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114573-AH1891-CA4-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 12μA
Sensing Range: ±6mT Trip, ±1.2mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: U-WLB0808-4
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.8 V to 3.3 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1891-CA4-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1891-CA4-7
MAGNETIC SWITCH OMNI UWLB0808-4

MAGNETIC SWITCH OMNI UWLB0808-4

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 114573-AH1891-CA4-7 AH1891-CA4-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1891-CA4-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1325LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946KHTSA1 - 796971-TLE4946KHTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Packing Method Tape Reel; Reel package
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details