Manufacturer: Diodes Incorporated
Win Source Part Number: 1016326-AH1889-Z-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 2.1mA (Typ)
Current - Output (Max): 1mA
Sensing Range: -5mT Trip, -0.6mT Release; 5mT Trip, 0.6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-553
Purpose: Unipolar Switch, Dual
Supply Voltage - Operating: 1.65 V to 3.6 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
MAG SWITCH UNIPOLAR DL SOT553
MAG SWITCH UNIPOLAR DL SOT553
HALL EFFECT SW, UNIPOLAR, 35G, SOT-553-5 ROHS COMPLIANT: YES
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 1016326-AH1889-Z-7 | AH1889-Z-7 | AH1889-Z-7 | 64AH2525 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1889-Z-7 | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Sw, Unipolar, 35G, Sot-553-5 Rohs Compliant Diodes Inc. |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | SOT-553 | Surface Mount | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |