DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1887 AH1887

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 45808-AH1887 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Sensing Range: ±5mT Trip, ±0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-553 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 45808-AH1887 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Sensing Range: ±5mT Trip, ±0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-553 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1887 - 45808-AH1887 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1887
45808-AH1887
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1887 45808-AH1887
Manufacturer: Diodes Incorporated Win Source Part Number: 45808-AH1887 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Sensing Range: ±5mT Trip, ±0.6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-553 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 45808-AH1887
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 12μA
Sensing Range: ±5mT Trip, ±0.6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-553
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.65 V to 3.3 V
Testing Conditions: 25°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 45808-AH1887
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1887
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347247-A1142LLHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1380060-TLE49421CHAMA2 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP, SSO-2-2
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details