Manufacturer: Diodes Incorporated
Win Source Part Number: 077985-AH1885-ZG-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 12μA
Sensing Range: ±5.9mT Trip, ±1.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-553
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.65 V to 3.3 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
MAGNETIC SWITCH OMNIPOLAR SOT553
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 077985-AH1885-ZG-7 | AH1885-ZG-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1885-ZG-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |