DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH183-PG-A AH183-PG-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 717625-AH183-PG-A Packaging: Tape & Box (TB) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, 1mT Release Family Name: AH183 Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 3-SIP, Formed Leads Current - Output (Maximum): 10mA Maximum Supply Current: 500μA Alternative Parts (Cross-Reference): A1302EUA; MLX90251LVA-2; MLX90251EVA-2; MLX90251EVA-3; Introduction Date: May 18, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 717625-AH183-PG-A Packaging: Tape & Box (TB) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, 1mT Release Family Name: AH183 Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 3-SIP, Formed Leads Current - Output (Maximum): 10mA Maximum Supply Current: 500μA Alternative Parts (Cross-Reference): A1302EUA; MLX90251LVA-2; MLX90251EVA-2; MLX90251EVA-3; Introduction Date: May 18, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH183-PG-A - 717625-AH183-PG-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH183-PG-A
717625-AH183-PG-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH183-PG-A 717625-AH183-PG-A
Manufacturer: Diodes Incorporated Win Source Part Number: 717625-AH183-PG-A Packaging: Tape & Box (TB) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, 1mT Release Family Name: AH183 Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 3-SIP, Formed Leads Current - Output (Maximum): 10mA Maximum Supply Current: 500μA Alternative Parts (Cross-Reference): A1302EUA; MLX90251LVA-2; MLX90251EVA-2; MLX90251EVA-3; Introduction Date: May 18, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 717625-AH183-PG-A
Packaging: Tape & Box (TB)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 6mT Trip, 1mT Release
Family Name: AH183
Categories: Sensors, Transducers
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 3-SIP, Formed Leads
Current - Output (Maximum): 10mA
Maximum Supply Current: 500μA
Alternative Parts (Cross-Reference): A1302EUA; MLX90251LVA-2; MLX90251EVA-2; MLX90251EVA-3;
Introduction Date: May 18, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH183-PG-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH183-PG-A
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 717625-AH183-PG-A AH183-PG-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH183-PG-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2186332 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347146-A1381LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SOT-23W
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk,Bulk
Input Voltage 4 to 24 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details