DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-WL-7 AH182-WL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 132092-AH182-WL-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: North Pole Current - Supply (Max): 10μA Current - Output (Max): 10mA Sensing Range: -6mT Trip, 1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Unipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 132092-AH182-WL-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: North Pole Current - Supply (Max): 10μA Current - Output (Max): 10mA Sensing Range: -6mT Trip, 1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Unipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-WL-7 - 132092-AH182-WL-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-WL-7
132092-AH182-WL-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-WL-7 132092-AH182-WL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 132092-AH182-WL-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: North Pole Current - Supply (Max): 10μA Current - Output (Max): 10mA Sensing Range: -6mT Trip, 1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Unipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 132092-AH182-WL-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: North Pole
Current - Supply (Max): 10μA
Current - Output (Max): 10mA
Sensing Range: -6mT Trip, 1mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-59-3
Purpose: Unipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH182-WL-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH182-WL-7
MAGNETIC SWITCH UNIPOLAR SC59-3

MAGNETIC SWITCH UNIPOLAR SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 132092-AH182-WL-7 AH182-WL-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-WL-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data