Manufacturer: Diodes Incorporated
Win Source Part Number: 009601-AH182-WG-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: North Pole
Current - Supply (Max): 10μA
Current - Output (Max): 10mA
Sensing Range: -6mT Trip, 1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-59-3
Purpose: Unipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH UNIPOLAR SC59-3
MAGNETIC SWITCH UNIPOLAR SC59-3
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 009601-AH182-WG-7 | AH182-WG-7 | AH182-WG-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-WG-7 | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |