DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-PG-B AH182-PG-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 807276-AH182-PG-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, 1mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Current - Supply (Maximum): 10μA
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 807276-AH182-PG-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, 1mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Current - Supply (Maximum): 10μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-PG-B - 807276-AH182-PG-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-PG-B
807276-AH182-PG-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-PG-B 807276-AH182-PG-B
Manufacturer: Diodes Incorporated Win Source Part Number: 807276-AH182-PG-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, 1mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Current - Supply (Maximum): 10μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 807276-AH182-PG-B
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 6mT Trip, 1mT Release
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Current - Supply (Maximum): 10μA

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH182-PG-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH182-PG-B
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 807276-AH182-PG-B AH182-PG-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH182-PG-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1369EUA-10-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk,Bulk
Input Voltage 4.5 to 5.5 volts
View Details
Linear, Compass (ICs) - TLE5027CXAAD47HAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details