The AH1815-Z-7 is a micro-power omnipolar Hall-effect switch in an SOT553 package, designed for battery-powered applications requiring low power consumption and reliable magnetic sensing. It operates from 2.5V to 5.5V, consumes 24µW at 3V, and features a single open-drain output that activates with either a north or south magnetic pole. The device integrates a chopper-stabilized design for temperature stability and meets ESD HBM ratings above 6kV with an operating temperature range of -40°C to +125°C.
Win Source Part Number: 1176556-AH1815-Z-7
Category: Sensors, Transducers>Magnetic
Features: Sleep Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 12mA
Current - Output (Max): 2.5mA
Sensing Range: ±54mT Trip, ±49mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: SOT-553
Supplier Device Package: SOT-553
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AH1815Z7;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH1815-Z-7DIDKR,AH18
Base Product Number: AH1815
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1176556-AH1815-Z-7 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |