Manufacturer: Diodes Incorporated
Win Source Part Number: 803600-AH1815-P-B
Packaging: Bulk
Features: Sleep Mode
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: ±54mT Trip, ±49mT Release
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Current - Supply (Maximum): 12mA
MAGNETIC SWITCH OMNIPOLAR 3SIP
MAGNETIC SWITCH OMNIPOLAR 3SIP
HALL EFFECT SW, OMNIPOLAR, 395G, SIP-3 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 803600-AH1815-P-B | AH1815-P-B | AH1815-P-B | 64AH2521 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1815-P-B | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Hall Effect Sw, Omnipolar, 395G, Sip-3 Rohs Compliant Diodes Inc. |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |