DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1815-P-A AH1815-P-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803188-AH1815-P-A Packaging: Tape & Box (TB) Features: Sleep Mode Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±54mT Trip, ±49mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 3-SIP, Formed Leads Current - Output (Maximum): 2.5mA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Current - Supply (Maximum): 12mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803188-AH1815-P-A Packaging: Tape & Box (TB) Features: Sleep Mode Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±54mT Trip, ±49mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 3-SIP, Formed Leads Current - Output (Maximum): 2.5mA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Current - Supply (Maximum): 12mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1815-P-A - 803188-AH1815-P-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1815-P-A
803188-AH1815-P-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1815-P-A 803188-AH1815-P-A
Manufacturer: Diodes Incorporated Win Source Part Number: 803188-AH1815-P-A Packaging: Tape & Box (TB) Features: Sleep Mode Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±54mT Trip, ±49mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 3-SIP, Formed Leads Current - Output (Maximum): 2.5mA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Current - Supply (Maximum): 12mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 803188-AH1815-P-A
Packaging: Tape & Box (TB)
Features: Sleep Mode
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: ±54mT Trip, ±49mT Release
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 3-SIP, Formed Leads
Current - Output (Maximum): 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Current - Supply (Maximum): 12mA

Buy Now
Switches (Solid State) - AH1815-P-A - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH1815-P-A
Switches (Solid State) AH1815-P-A
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1815-P-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1815-P-A
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 803188-AH1815-P-A AH1815-P-A AH1815-P-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1815-P-A Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302EUA-T - 1134449-A1302EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Switches (Solid State) - TLE4945L - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details