DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1810-W-7 AH1810-W-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 077979-AH1810-W-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2.1mA (Typ) Current - Output (Max): 2mA Sensing Range: ±4.2mT Trip, ±3.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 077979-AH1810-W-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2.1mA (Typ) Current - Output (Max): 2mA Sensing Range: ±4.2mT Trip, ±3.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1810-W-7 - 077979-AH1810-W-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1810-W-7
077979-AH1810-W-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1810-W-7 077979-AH1810-W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 077979-AH1810-W-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2.1mA (Typ) Current - Output (Max): 2mA Sensing Range: ±4.2mT Trip, ±3.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 077979-AH1810-W-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 2.1mA (Typ)
Current - Output (Max): 2mA
Sensing Range: ±4.2mT Trip, ±3.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-59
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.3 V to 3.6 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Switches (Solid State) - AH1810-W-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH1810-W-7
Switches (Solid State) AH1810-W-7
MAGNETIC SWITCH OMNIPOL SC59-3

MAGNETIC SWITCH OMNIPOL SC59-3

Supplier's Site
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1810-W-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1810-W-7
MAGNETIC SWITCH OMNIPOL SC59-3

MAGNETIC SWITCH OMNIPOL SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 077979-AH1810-W-7 AH1810-W-7 AH1810-W-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1810-W-7 Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data