Manufacturer: Diodes Incorporated
Win Source Part Number: 860736-AH180N-WSG-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Open Drain Hall Effect SC-59-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: SC-59-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH180NWSG7, AH180N-WSG-7DITR, AH180N-WSG-7DICT, AH180N-WSG-7DIDKR
MAG SWITCH OMNIPOLAR TSOT23-3
MAG SWITCH OMNIPOLAR TSOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 860736-AH180N-WSG-7 | AH180N-WSG-7 | AH180N-WSG-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180N-WSG-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |