DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1809-Z-7 AH1809-Z-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 722128-AH1809-Z-7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-553 Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.5 V ~ 5.5 V Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±18.5mT Trip, ±17mT Release Family Name: AH1809 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-553 Current - Output (Maximum): 2.5mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): MX887DHTTR; Si7201-B-07-IV; Si7201-B-07-IVR; Introduction Date: November 13, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 722128-AH1809-Z-7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-553 Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.5 V ~ 5.5 V Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±18.5mT Trip, ±17mT Release Family Name: AH1809 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-553 Current - Output (Maximum): 2.5mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): MX887DHTTR; Si7201-B-07-IV; Si7201-B-07-IVR; Introduction Date: November 13, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1809-Z-7 - 722128-AH1809-Z-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1809-Z-7
722128-AH1809-Z-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1809-Z-7 722128-AH1809-Z-7
Manufacturer: Diodes Incorporated Win Source Part Number: 722128-AH1809-Z-7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-553 Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.5 V ~ 5.5 V Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±18.5mT Trip, ±17mT Release Family Name: AH1809 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-553 Current - Output (Maximum): 2.5mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): MX887DHTTR; Si7201-B-07-IV; Si7201-B-07-IVR; Introduction Date: November 13, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 722128-AH1809-Z-7
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-553
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 2.5 V ~ 5.5 V
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: ±18.5mT Trip, ±17mT Release
Family Name: AH1809
Categories: Sensors, Transducers
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-553
Current - Output (Maximum): 2.5mA
Maximum Supply Current: 6mA
Alternative Parts (Cross-Reference): MX887DHTTR; Si7201-B-07-IV; Si7201-B-07-IVR;
Introduction Date: November 13, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1809-Z-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1809-Z-7
MAGNETIC SWITCH OMNIPOLAR SOT553

MAGNETIC SWITCH OMNIPOLAR SOT553

Supplier's Site
Hall Effect Switch, Omnipolar, Sot553-5 Rohs Compliant Diodes Inc. - 76AH4508 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Omnipolar, Sot553-5 Rohs Compliant Diodes Inc.
76AH4508
Hall Effect Switch, Omnipolar, Sot553-5 Rohs Compliant Diodes Inc. 76AH4508
HALL EFFECT SWITCH, OMNIPOLAR, SOT553-5 ROHS COMPLIANT: YES

HALL EFFECT SWITCH, OMNIPOLAR, SOT553-5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 722128-AH1809-Z-7 AH1809-Z-7 76AH4508
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1809-Z-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Switch, Omnipolar, Sot553-5 Rohs Compliant Diodes Inc.
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1153LLHLX-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
2 suppliers
Motion Sensor ICs - 2238590 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details