DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1809-P-B AH1809-P-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805204-AH1809-P-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±18.5mT Trip, ±17mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 2.5mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Current - Supply (Maximum): 6mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805204-AH1809-P-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±18.5mT Trip, ±17mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 2.5mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Current - Supply (Maximum): 6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1809-P-B - 805204-AH1809-P-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1809-P-B
805204-AH1809-P-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1809-P-B 805204-AH1809-P-B
Manufacturer: Diodes Incorporated Win Source Part Number: 805204-AH1809-P-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±18.5mT Trip, ±17mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 2.5mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Current - Supply (Maximum): 6mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 805204-AH1809-P-B
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: ±18.5mT Trip, ±17mT Release
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Current - Supply (Maximum): 6mA

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1809-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1809-P-B
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site
Switches (Solid State) - AH1809-P-B - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH1809-P-B
Switches (Solid State) AH1809-P-B
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site Datasheet
Hall Effect Sw, Omnipolar, 130G, Sip-3 Rohs Compliant Diodes Inc. - 64AH2518 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar, 130G, Sip-3 Rohs Compliant Diodes Inc.
64AH2518
Hall Effect Sw, Omnipolar, 130G, Sip-3 Rohs Compliant Diodes Inc. 64AH2518
HALL EFFECT SW, OMNIPOLAR, 130G, SIP-3 ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR, 130G, SIP-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 805204-AH1809-P-B AH1809-P-B AH1809-P-B 64AH2518
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1809-P-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State) Hall Effect Sw, Omnipolar, 130G, Sip-3 Rohs Compliant Diodes Inc.
Sensor Type Magnetic Magnetic Magnetic
Packing Method Bulk; Bulk Bulk; Bulk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3.8 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details