Manufacturer: Diodes Incorporated
Win Source Part Number: 911260-AH1808-W-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Open Drain Hall Effect SC-59-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH1808
Categories: Sensors
Case / Package: SC-59-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH1808-W-7DICT, AH1808-W-7TR-ND, AH1808-W-7DIDKR, AH1808-W-7CT, AH1808-W-7CT-ND, AH1808-W-7TR, AH1808-W-7DKR-ND, AH1808-W-7DKR, AH1808-W-7DITR
MAGNETIC SWITCH OMNIPOL SC59-3
HALL EFFECT SW, OMNIPOLAR, 40G, SC-59-3 ROHS COMPLIANT: YES
MAGNETIC SWITCH OMNIPOL SC59-3
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 911260-AH1808-W-7 | AH1808-W-7 | 64AH2517 | AH1808-W-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1808-W-7 | Switches (Solid State) | Hall Effect Sw, Omnipolar, 40G, Sc-59-3 Rohs Compliant Diodes Inc. | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | SC-59-3 | Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |