Manufacturer: Diodes Incorporated
Win Source Part Number: 108939-AH1807-Z-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Current - Output (Max): 2.5mA
Sensing Range: ±11.5mT Trip, ±10mT Release
Family Name: AH1807
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-553
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: -40°C to 125°C
Alternative Parts (Cross-Reference): A3213ELHLX-T; TCS20DLR(LF); TCS40DLR,LF(T; A3214EUA-T;
Introduction Date: November 13, 2012
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH OMNIPOLAR SOT553
MAGNETIC SWITCH OMNIPOLAR SOT553
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 108939-AH1807-Z-7 | AH1807-Z-7 | AH1807-Z-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1807-Z-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |