Manufacturer: Diodes Incorporated
Win Source Part Number: 108938-AH1807-W-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Current - Output (Max): 2.5mA
Sensing Range: ±11.5mT Trip, ±10mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-59
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH OMNIPOL SC59-3
MAGNETIC SWITCH OMNIPOL SC59-3
HALL EFFECT SW, OMNIPOLAR, 80G, SC-59-3 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 108938-AH1807-W-7 | AH1807-W-7 | AH1807-W-7 | 64AH2514 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1807-W-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Hall Effect Sw, Omnipolar, 80G, Sc-59-3 Rohs Compliant Diodes Inc. |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | SC-59 | Surface Mount | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |