DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1807-P-A

Description
Win Source Part Number: 1356713-AH1807-P-A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package / Case: 3-SIP, Formed Leads Supplier Device Package: 3-SIP Base Product Number: AH1807 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±11.5mT Trip, ±10mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 5.5V Current - Supply (Max): 16µA Current - Output (Max): 2.5mA Output Type: Open Drain Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1356713-AH1807-P-A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package / Case: 3-SIP, Formed Leads Supplier Device Package: 3-SIP Base Product Number: AH1807 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±11.5mT Trip, ±10mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 5.5V Current - Supply (Max): 16µA Current - Output (Max): 2.5mA Output Type: Open Drain Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1356713-AH1807-P-A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1356713-AH1807-P-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1356713-AH1807-P-A
Win Source Part Number: 1356713-AH1807-P-A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package / Case: 3-SIP, Formed Leads Supplier Device Package: 3-SIP Base Product Number: AH1807 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±11.5mT Trip, ±10mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 5.5V Current - Supply (Max): 16µA Current - Output (Max): 2.5mA Output Type: Open Drain Product Status: Active

Win Source Part Number: 1356713-AH1807-P-A
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package / Case: 3-SIP, Formed Leads
Supplier Device Package: 3-SIP
Base Product Number: AH1807
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±11.5mT Trip, ±10mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 2.5V ~ 5.5V
Current - Supply (Max): 16µA
Current - Output (Max): 2.5mA
Output Type: Open Drain
Product Status: Active

Buy Now Datasheet
Switches (Solid State) - AH1807-P-A - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH1807-P-A
Switches (Solid State) AH1807-P-A
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site Datasheet
Hall Effect Sw, Omnipolar, 80G, Sip-3 Rohs Compliant Diodes Inc. - 64AH2512 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar, 80G, Sip-3 Rohs Compliant Diodes Inc.
64AH2512
Hall Effect Sw, Omnipolar, 80G, Sip-3 Rohs Compliant Diodes Inc. 64AH2512
HALL EFFECT SW, OMNIPOLAR, 80G, SIP-3 ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR, 80G, SIP-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1807-P-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1807-P-A
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 1356713-AH1807-P-A AH1807-P-A 64AH2512 AH1807-P-A
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State) Hall Effect Sw, Omnipolar, 80G, Sip-3 Rohs Compliant Diodes Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting 3-SIP, Formed Leads Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data