Manufacturer: Diodes Incorporated
Win Source Part Number: 009595-AH1806-W-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Current - Output (Max): 2.5mA
Sensing Range: ±4.5mT Trip, ±4mT Release
Family Name: AH1806
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-59
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): MX887DHTTR; SL353LT; SL353HT; A3214EUA-T;
Introduction Date: November 06, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
HALL EFFECT SW, OMNIPOLAR, 30G, SC-59-3 ROHS COMPLIANT: YES
MAGNETIC SWITCH OMNIPOL SC59-3
MAGNETIC SWITCH OMNIPOL SC59-3
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 009595-AH1806-W-7 | 64AH2511 | AH1806-W-7 | AH1806-W-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1806-W-7 | Hall Effect Sw, Omnipolar, 30G, Sc-59-3 Rohs Compliant Diodes Inc. | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | SC-59 | Surface Mount | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |