Manufacturer: Diodes Incorporated
Win Source Part Number: 911257-AH1806-P-B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP
Package: 3-SIP
Package: Bulk
Mounting: Through Hole
Family Name: AH1806
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MAGNETIC SWITCH OMNIPOLAR 3SIP
MAGNETIC SWITCH OMNIPOLAR 3SIP
HALL EFFECT SW, OMNIPOLAR, 30G, SIP-3 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 911257-AH1806-P-B | AH1806-P-B | AH1806-P-B | 64AH2510 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1806-P-B | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Hall Effect Sw, Omnipolar, 30G, Sip-3 Rohs Compliant Diodes Inc. |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | 3-SIP | Through Hole | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |