DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1804-W-7 AH1804-W-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009594-AH1804-W-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA (Typ) Sensing Range: ±6mT Trip, ±1.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009594-AH1804-W-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA (Typ) Sensing Range: ±6mT Trip, ±1.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1804-W-7 - 009594-AH1804-W-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1804-W-7
009594-AH1804-W-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1804-W-7 009594-AH1804-W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 009594-AH1804-W-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA (Typ) Sensing Range: ±6mT Trip, ±1.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009594-AH1804-W-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 12μA (Typ)
Sensing Range: ±6mT Trip, ±1.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-59
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 3.6 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 009594-AH1804-W-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1804-W-7
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 6 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details