DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1804-FA-7 AH1804-FA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 077977-AH1804-FA-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA (Typ) Sensing Range: ±6mT Trip, ±1.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DFN-EP (1.2x1.6) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 077977-AH1804-FA-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA (Typ) Sensing Range: ±6mT Trip, ±1.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DFN-EP (1.2x1.6) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1804-FA-7 - 077977-AH1804-FA-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1804-FA-7
077977-AH1804-FA-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1804-FA-7 077977-AH1804-FA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 077977-AH1804-FA-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA (Typ) Sensing Range: ±6mT Trip, ±1.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DFN-EP (1.2x1.6) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 077977-AH1804-FA-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 12μA (Typ)
Sensing Range: ±6mT Trip, ±1.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DFN-EP (1.2x1.6)
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 3.6 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1804-FA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1804-FA-7
MAG SWITCH OMNIPOLAR DFN1216-4

MAG SWITCH OMNIPOLAR DFN1216-4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 077977-AH1804-FA-7 AH1804-FA-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1804-FA-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U-R - TLE4959-5U-R - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details