Manufacturer: Diodes Incorporated
Win Source Part Number: 009593-AH1803-WG-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±4mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-59-3
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
HALL EFFECT SW, SWITCH, 0.003T, SC-59-3 ROHS COMPLIANT: YES
MAGNETIC SWITCH OMNIPOL SC59-3
MAGNETIC SWITCH OMNIPOL SC59-3
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 009593-AH1803-WG-7 | 64AH2508 | AH1803-WG-7 | AH1803-WG-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1803-WG-7 | Hall Effect Sw, Switch, 0.003T, Sc-59-3 Rohs Compliant Diodes Inc. | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | SC-59-3 | Surface Mount | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |