DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-SNG-7 AH1802-SNG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 106610-AH1802-SNG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±4mT Trip, ±1mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): TLE4917; AH180-SNG-7; AH1802-FJG-7; AH1802-SNG-7; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 106610-AH1802-SNG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±4mT Trip, ±1mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): TLE4917; AH180-SNG-7; AH1802-FJG-7; AH1802-SNG-7; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-SNG-7 - 106610-AH1802-SNG-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-SNG-7
106610-AH1802-SNG-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-SNG-7 106610-AH1802-SNG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 106610-AH1802-SNG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±4mT Trip, ±1mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): TLE4917; AH180-SNG-7; AH1802-FJG-7; AH1802-SNG-7; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 106610-AH1802-SNG-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±4mT Trip, ±1mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): TLE4917; AH180-SNG-7; AH1802-FJG-7; AH1802-SNG-7;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1802-SNG-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1802-SNG-7
MAGNETIC SWITCH OMNIPOLAR 6DFN

MAGNETIC SWITCH OMNIPOLAR 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 106610-AH1802-SNG-7 AH1802-SNG-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-SNG-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details