Manufacturer: Diodes Incorporated
Win Source Part Number: 094835-AH1802-FJG-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±4mT Trip, ±1mT Release
Family Name: AH1802
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: DFN2020B-3
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): A3214EUA-T; A3213EUA-T; A3213LUA-T; A3214EUA; TLE4917; AH180-SNG-7; AH1802-FJG-7; AH1802-SNG-7;
Introduction Date: June 15, 2007
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
MAG SWITCH OMNIPOLAR DFN2020B-3
MAG SWITCH OMNIPOLAR DFN2020B-3
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 094835-AH1802-FJG-7 | AH1802-FJG-7 | AH1802-FJG-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-FJG-7 | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |