DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1801-SNG-7 AH1801-SNG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 198953-AH1801-SNG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 198953-AH1801-SNG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1801-SNG-7 - 198953-AH1801-SNG-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1801-SNG-7
198953-AH1801-SNG-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1801-SNG-7 198953-AH1801-SNG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 198953-AH1801-SNG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 198953-AH1801-SNG-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±6mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1801-SNG-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1801-SNG-7
MAG SWITCH OMNIPOLAR DFN2020-6

MAG SWITCH OMNIPOLAR DFN2020-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 198953-AH1801-SNG-7 AH1801-SNG-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1801-SNG-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data