DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-WG-7 AH180-WG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009599-AH180-WG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Family Name: AH180 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): MX887DHTTR; TLE4913XT; TLE4913BTSA1; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009599-AH180-WG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Family Name: AH180 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): MX887DHTTR; TLE4913XT; TLE4913BTSA1; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-WG-7 - 009599-AH180-WG-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-WG-7
009599-AH180-WG-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-WG-7 009599-AH180-WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 009599-AH180-WG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Family Name: AH180 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): MX887DHTTR; TLE4913XT; TLE4913BTSA1; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 009599-AH180-WG-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±6mT Trip, ±1mT Release
Family Name: AH180
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-59-3
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): MX887DHTTR; TLE4913XT; TLE4913BTSA1;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH180-WG-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH180-WG-7
MAGNETIC SWITCH OMNIPOL SC59-3

MAGNETIC SWITCH OMNIPOL SC59-3

Supplier's Site
Switches (Solid State) - AH180-WG-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH180-WG-7
Switches (Solid State) AH180-WG-7
MAGNETIC SWITCH OMNIPOL SC59-3

MAGNETIC SWITCH OMNIPOL SC59-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 009599-AH180-WG-7 AH180-WG-7 AH180-WG-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-WG-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U - TLE4959-5U - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 24 volts
View Details
20 Oe Digital Switch, RoHS MSOP - AD021-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details