Manufacturer: Diodes Incorporated
Win Source Part Number: 009598-AH180-SNG-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±6mT Trip, ±1mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (3x3)
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): TLE4917; AH1802-FJG-7; AH1802-SNG-7;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
MAGNETIC SWITCH OMNIPOLAR 6DFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 009598-AH180-SNG-7 | AH180-SNG-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-SNG-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |