DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-B AH180-PL-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 123620-AH180-PL-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 123620-AH180-PL-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-B - 123620-AH180-PL-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-B
123620-AH180-PL-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-B 123620-AH180-PL-B
Manufacturer: Diodes Incorporated Win Source Part Number: 123620-AH180-PL-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 123620-AH180-PL-B
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±6mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH180-PL-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH180-PL-B
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 123620-AH180-PL-B AH180-PL-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
15 Oe Sat. Analog Sensor, 2 KOhm, MSOP, 150C - AAH004-00 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers