Manufacturer: Diodes Incorporated
Win Source Part Number: 1142953-AH180-PL-B-S
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 3-SIP
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 2.5 V ~ 5.5 V
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: Either
Part Status: Obsolete(EOL)
Sensing Range: ±6mT Trip, ±2mT Release
Family Name: AH180
Categories: Sensors, Transducers
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 3-SIP
Maximum Supply Current: 16μA
Alternative Parts (Cross-Reference): MX887DHTTR; Si7201-B-06-IV; Si7201-B-07-IV;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MAGNETIC SWITCH OMNIPOLAR 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1142953-AH180-PL-B-S | AH180-PL-B-S |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-B-S | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |