DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-A AH180-PL-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016322-AH180-PL-A Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016322-AH180-PL-A Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-A - 1016322-AH180-PL-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-A
1016322-AH180-PL-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-A 1016322-AH180-PL-A
Manufacturer: Diodes Incorporated Win Source Part Number: 1016322-AH180-PL-A Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016322-AH180-PL-A
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±6mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH180-PL-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH180-PL-A
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1016322-AH180-PL-A AH180-PL-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PL-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - TLE49613LHALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 32 volts
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
SS500 Series Hall-effect digital position sensor IC, bipolar, low Gauss, SOT-89B, pocket tape and reel, 1000 units/reel - SS511AT - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Applications Automobile; Industrial; Medical
Package / Mounting SOT-89B, pocket tape and reel, 1000 units/reel
View Details
4 suppliers
28 Oe Digital Switch, RoHS MSOP - AD024-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
4 suppliers