DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-B-S AH180-PG-B-S

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016321-AH180-PG-B-S Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±2mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016321-AH180-PG-B-S Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±2mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-B-S - 1016321-AH180-PG-B-S - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-B-S
1016321-AH180-PG-B-S
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-B-S 1016321-AH180-PG-B-S
Manufacturer: Diodes Incorporated Win Source Part Number: 1016321-AH180-PG-B-S Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±2mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016321-AH180-PG-B-S
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±6mT Trip, ±2mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH180-PG-B-S
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH180-PG-B-S
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1016321-AH180-PG-B-S AH180-PG-B-S
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-B-S Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 24 volts
View Details
Motion Sensor ICs - 2238576 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1173473-AS5510-DWLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 6-UFBGA, CSPBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details