DIODES Incorporated Switches (Solid State) AH180-PG-A-S

Description
Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - AH180-PG-A-SDI-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AH180-PG-A-SDI-ND
Switches (Solid State) AH180-PG-A-SDI-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP

Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number AH180-PG-A-SDI-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMEO-1-LED-230-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3577 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000005405-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details