DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-A-S AH180-PG-A-S

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768358-AH180-PG-A-S Packaging: Tape in Box Operating Temperature Range: -40°C ~ 85°C (TA) Package: 3-SIP, Formed Leads Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.5 V ~ 5.5 V Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±6mT Trip, ±2mT Release Family Name: AH180 Categories: Sensors, Transducers Manufacturer Package: 3-SIP Maximum Supply Current: 16μA Alternative Parts (Cross-Reference): A1266ELHLT-SO-T; MX887DHTTR; Si7201-B-06-IV; Si7201-B-07-IVR; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768358-AH180-PG-A-S Packaging: Tape in Box Operating Temperature Range: -40°C ~ 85°C (TA) Package: 3-SIP, Formed Leads Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.5 V ~ 5.5 V Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±6mT Trip, ±2mT Release Family Name: AH180 Categories: Sensors, Transducers Manufacturer Package: 3-SIP Maximum Supply Current: 16μA Alternative Parts (Cross-Reference): A1266ELHLT-SO-T; MX887DHTTR; Si7201-B-06-IV; Si7201-B-07-IVR; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-A-S - 768358-AH180-PG-A-S - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-A-S
768358-AH180-PG-A-S
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-A-S 768358-AH180-PG-A-S
Manufacturer: Diodes Incorporated Win Source Part Number: 768358-AH180-PG-A-S Packaging: Tape in Box Operating Temperature Range: -40°C ~ 85°C (TA) Package: 3-SIP, Formed Leads Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 2.5 V ~ 5.5 V Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±6mT Trip, ±2mT Release Family Name: AH180 Categories: Sensors, Transducers Manufacturer Package: 3-SIP Maximum Supply Current: 16μA Alternative Parts (Cross-Reference): A1266ELHLT-SO-T; MX887DHTTR; Si7201-B-06-IV; Si7201-B-07-IVR; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 768358-AH180-PG-A-S
Packaging: Tape in Box
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 3-SIP, Formed Leads
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 2.5 V ~ 5.5 V
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: Either
Sensing Range: ±6mT Trip, ±2mT Release
Family Name: AH180
Categories: Sensors, Transducers
Manufacturer Package: 3-SIP
Maximum Supply Current: 16μA
Alternative Parts (Cross-Reference): A1266ELHLT-SO-T; MX887DHTTR; Si7201-B-06-IV; Si7201-B-07-IVR;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH180-PG-A-S
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH180-PG-A-S
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 768358-AH180-PG-A-S AH180-PG-A-S
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-A-S Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A3 - TLE493D-P3B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers