Manufacturer: Diodes Incorporated
Win Source Part Number: 039174-AH1751-WG-7-A
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 100mA
Sensing Range: 7mT Trip, -7mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-59-3
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): TLE4946H; AH175-WG-A-B; AH175-WG-7-B; AH1751-WG-7-A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
HALL EFFECT SW, BIPOLAR, SC-59-3 ROHS COMPLIANT: YES
MAGNETIC SWITCH LATCH SC59-3
MAGNETIC SWITCH LATCH SC59-3
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 039174-AH1751-WG-7-A | 64AH2503 | AH1751-WG-7-A | AH1751-WG-7-A |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-WG-7-A | Hall Effect Sw, Bipolar, Sc-59-3 Rohs Compliant Diodes Inc. | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Compensated | Compensated | |||
| Package / Mounting | SC-59-3 | Surface Mount | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |