DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-PG-A-A AH1751-PG-A-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009585-AH1751-PG-A-A Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 100mA Sensing Range: 7mT Trip, -7mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009585-AH1751-PG-A-A Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 100mA Sensing Range: 7mT Trip, -7mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-PG-A-A - 009585-AH1751-PG-A-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-PG-A-A
009585-AH1751-PG-A-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-PG-A-A 009585-AH1751-PG-A-A
Manufacturer: Diodes Incorporated Win Source Part Number: 009585-AH1751-PG-A-A Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 100mA Sensing Range: 7mT Trip, -7mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 009585-AH1751-PG-A-A
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 100mA
Sensing Range: 7mT Trip, -7mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1751-PG-A-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1751-PG-A-A
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site
Hall Effect Sw, Latching, Sip, 70G Rohs Compliant Diodes Inc. - 28AK5432 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Latching, Sip, 70G Rohs Compliant Diodes Inc.
28AK5432
Hall Effect Sw, Latching, Sip, 70G Rohs Compliant Diodes Inc. 28AK5432
HALL EFFECT SW, LATCHING, SIP, 70G ROHS COMPLIANT: YES

HALL EFFECT SW, LATCHING, SIP, 70G ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 009585-AH1751-PG-A-A AH1751-PG-A-A 28AK5432
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-PG-A-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Latching, Sip, 70G Rohs Compliant Diodes Inc.
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-SIP
Packing Method AMMO PACKAGE Tape Reel; Cut Tape (CT),Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1222LUA-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 24 volts
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A0 - TLE493D-P3B6 A0 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details