Manufacturer: Diodes Incorporated
Win Source Part Number: 009587-AH175-WG-7-B
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 25mA
Sensing Range: 8mT Trip, -8mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SC-59-3
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): TLE4946H; AH175-WG-A-B; AH175-WG-7-B; AH1751-WG-7-A;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
MAGNETIC SWITCH LATCH SC59-3
MAGNETIC SWITCH LATCH SC59-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 009587-AH175-WG-7-B | AH175-WG-7-B | AH175-WG-7-B |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-WG-7-B | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | SC-59-3 | Surface Mount |