DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-WG-7-A AH175-WG-7-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009586-AH175-WG-7-A Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009586-AH175-WG-7-A Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-WG-7-A - 009586-AH175-WG-7-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-WG-7-A
009586-AH175-WG-7-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-WG-7-A 009586-AH175-WG-7-A
Manufacturer: Diodes Incorporated Win Source Part Number: 009586-AH175-WG-7-A Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009586-AH175-WG-7-A
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 25mA
Sensing Range: 6mT Trip, -6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SC-59-3
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH175-WG-7-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH175-WG-7-A
MAGNETIC SWITCH LATCH SC59-3

MAGNETIC SWITCH LATCH SC59-3

Supplier's Site
Switches (Solid State) - AH175-WG-7-A - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH175-WG-7-A
Switches (Solid State) AH175-WG-7-A
MAGNETIC SWITCH LATCH SC59-3

MAGNETIC SWITCH LATCH SC59-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 009586-AH175-WG-7-A AH175-WG-7-A AH175-WG-7-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-WG-7-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting SC-59-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA-T - 1010940-A1203LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
4 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E1200 - TLE5009A16 E1200 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
NSE-5310 Linear Sensor.  12-bit linear position sensor with digital interface and PWM output - NSE-5310 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 3.3 to 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375869-ABL005-00E - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers