DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-PG-B-B AH175-PG-B-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 198950-AH175-PG-B-B Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 8mT Trip, -8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 198950-AH175-PG-B-B Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 8mT Trip, -8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-PG-B-B - 198950-AH175-PG-B-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-PG-B-B
198950-AH175-PG-B-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-PG-B-B 198950-AH175-PG-B-B
Manufacturer: Diodes Incorporated Win Source Part Number: 198950-AH175-PG-B-B Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 8mT Trip, -8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 198950-AH175-PG-B-B
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 25mA
Sensing Range: 8mT Trip, -8mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches (Solid State) - AH175-PG-B-B - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH175-PG-B-B
Switches (Solid State) AH175-PG-B-B
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH175-PG-B-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH175-PG-B-B
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 198950-AH175-PG-B-B AH175-PG-B-B AH175-PG-B-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH175-PG-B-B Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-SIP Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Dual Die Angle Sensor IC W/Integrated Diagnostics - A1335LLETR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.7 to 18 volts
View Details
250 Oe Sat. Gradiometer, 2.5 KOhm, SOIC - AB001-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details