DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-WL-7-A AH173-WL-7-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 105154-AH173-WL-7-A Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 3 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 105154-AH173-WL-7-A Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 3 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-WL-7-A - 105154-AH173-WL-7-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-WL-7-A
105154-AH173-WL-7-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-WL-7-A 105154-AH173-WL-7-A
Manufacturer: Diodes Incorporated Win Source Part Number: 105154-AH173-WL-7-A Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 3 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 105154-AH173-WL-7-A
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 25mA
Sensing Range: 6mT Trip, -6mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-59-3
Purpose: Latch
Supply Voltage - Operating: 3 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH173-WL-7-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH173-WL-7-A
MAGNETIC SWITCH LATCH SC59-3

MAGNETIC SWITCH LATCH SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 105154-AH173-WL-7-A AH173-WL-7-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-WL-7-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LLHLT-T - 076663-A1213LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Motion Sensor ICs - 2238590 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Motion Sensor ICs - 1697650 - RS Components, Ltd.
Honeywell Sensing & IoT
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
3 suppliers