DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-WG-7-A AH173-WG-7-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009583-AH173-WG-7-A Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 3 V to 20 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009583-AH173-WG-7-A Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 3 V to 20 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-WG-7-A - 009583-AH173-WG-7-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-WG-7-A
009583-AH173-WG-7-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-WG-7-A 009583-AH173-WG-7-A
Manufacturer: Diodes Incorporated Win Source Part Number: 009583-AH173-WG-7-A Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-59-3 Purpose: Latch Supply Voltage - Operating: 3 V to 20 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009583-AH173-WG-7-A
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 25mA
Sensing Range: 6mT Trip, -6mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-59-3
Purpose: Latch
Supply Voltage - Operating: 3 V to 20 V
Testing Conditions: 25°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches (Solid State) - AH173-WG-7-A - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH173-WG-7-A
Switches (Solid State) AH173-WG-7-A
MAGNETIC SWITCH LATCH SC59-3

MAGNETIC SWITCH LATCH SC59-3

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH173-WG-7-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH173-WG-7-A
MAGNETIC SWITCH LATCH SC59-3

MAGNETIC SWITCH LATCH SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 009583-AH173-WG-7-A AH173-WG-7-A AH173-WG-7-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-WG-7-A Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LLHLT-T - 908851-A1223LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998S3XALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4.5 to 5.5 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details