Manufacturer: Diodes Incorporated
Win Source Part Number: 768357-AH173-PL-B-A
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 3-SIP
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 3 V ~ 20 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Part Status: Obsolete(EOL)
Sensing Range: 6mT Trip, -6mT Release
Family Name: AH173
Categories: Sensors, Transducers
Manufacturer Package: 3-SIP
Current - Output (Maximum): 25mA
Maximum Supply Current: 6mA
Alternative Parts (Cross-Reference): SS46; S-5741RBL1-M3T2U; SS460P; VF360ST;
Introduction Date: June 02, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
MAGNETIC SWITCH LATCH 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 768357-AH173-PL-B-A | AH173-PL-B-A |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-PL-B-A | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |