DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-PL-A-B AH173-PL-A-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009582-AH173-PL-A-B Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 8mT Trip, -8mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009582-AH173-PL-A-B Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 8mT Trip, -8mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-PL-A-B - 009582-AH173-PL-A-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-PL-A-B
009582-AH173-PL-A-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-PL-A-B 009582-AH173-PL-A-B
Manufacturer: Diodes Incorporated Win Source Part Number: 009582-AH173-PL-A-B Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 8mT Trip, -8mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009582-AH173-PL-A-B
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 25mA
Sensing Range: 8mT Trip, -8mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH173-PL-A-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH173-PL-A-B
IC HALL SENSOR LATCH 25MA SIP-3L

IC HALL SENSOR LATCH 25MA SIP-3L

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 009582-AH173-PL-A-B AH173-PL-A-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-PL-A-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE4929CXVAM18NAHAMA1 - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 16 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1173473-AS5510-DWLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 6-UFBGA, CSPBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details