Manufacturer: Diodes Incorporated
Win Source Part Number: 1016313-AH173-PG-A-B
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 25mA
Sensing Range: 8mT Trip, -8mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH LATCH 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1016313-AH173-PG-A-B | AH173-PG-A-B |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH173-PG-A-B | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |