DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH172WLA AH172WLA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044078-AH172WLA Type: Hall Effect Latch Current Rating: 6 mA Mounting: SMD (SMT) Operating Supply Voltage: 9 V Categories: Magnetic Sensors - Linear,Compass(ICs) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Max Output Current: 25 mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044078-AH172WLA Type: Hall Effect Latch Current Rating: 6 mA Mounting: SMD (SMT) Operating Supply Voltage: 9 V Categories: Magnetic Sensors - Linear,Compass(ICs) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Max Output Current: 25 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH172WLA - 1044078-AH172WLA - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH172WLA
1044078-AH172WLA
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH172WLA 1044078-AH172WLA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044078-AH172WLA Type: Hall Effect Latch Current Rating: 6 mA Mounting: SMD (SMT) Operating Supply Voltage: 9 V Categories: Magnetic Sensors - Linear,Compass(ICs) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Max Output Current: 25 mA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044078-AH172WLA
Type: Hall Effect Latch
Current Rating: 6 mA
Mounting: SMD (SMT)
Operating Supply Voltage: 9 V
Categories: Magnetic Sensors - Linear,Compass(ICs)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Output Current: 25 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1044078-AH172WLA
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH172WLA
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1322LLHLT - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4.5 to 5.5 volts
View Details
Gmr Sensor, -40 To 150Deg C; Magnetoresistive Sensor Technology Infineon - 34AC2012 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
View Details