Manufacturer: Diodes Incorporated
Win Source Part Number: 801389-AH1389-HK4-7
Packaging: Reel
Features: Sleep Mode
Technology: Hall Effect
Output Type: Push-Pull
Function: Unipolar Switch, Dual
Test Condition: 25°C
Polarization: North Pole, South Pole
Sensing Range: -25mT Trip, -20mT Release, 25mT Trip, 20mT Release
Supplier Device Package: X2-DFN1410-4
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-XFDFN Exposed Pad
Current - Output (Maximum): 2.5mA
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 3.6V
Current - Supply (Maximum): 2.1mA
MAGNETIC SWITCH UNIPOLAR DL 4DFN
HALL EFFECT SW, UNIPOLAR, 25G, X2-DFN-4 ROHS COMPLIANT: YES
MAGNETIC SWITCH UNIPOLAR DL 4DFN
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 801389-AH1389-HK4-7 | AH1389-HK4-7 | 64AH2502 | AH1389-HK4-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1389-HK4-7 | Switches (Solid State) | Hall Effect Sw, Unipolar, 25G, X2-Dfn-4 Rohs Compliant Diodes Inc. | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |