Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 310mW Surface Mount SOT-23-3
Bipolar Transistors - Pre-Biased NPN Pre-biased Small Signal Transistor
TRANS PREBIAS NPN 50V SOT23-3
PREBIAS TRANSISTOR SOT23 T&R 3K
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ADTC144WCAQ-7-ND | ADTC144WCAQ-7 | ADTC144WCAQ-7 | ADTC144WCAQ-7 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Automotive | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR) |