DIODES Incorporated Connectors,Interconnects ADTC143ZUAQ-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transistor Type: PNP Current - Collector (Ic) (Max): 800 mA Voltage - Collector Emitter Breakdown (Max): 45 V Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 10kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA Current - Collector Cutoff (Max): 5µA (ICBO) Frequency - Transition: 80MHz Power - Max: 178.5 W
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transistor Type: PNP Current - Collector (Ic) (Max): 800 mA Voltage - Collector Emitter Breakdown (Max): 45 V Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 10kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA Current - Collector Cutoff (Max): 5µA (ICBO) Frequency - Transition: 80MHz Power - Max: 178.5 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transistor Type: PNP Current - Collector (Ic) (Max): 800 mA Voltage - Collector Emitter Breakdown (Max): 45 V Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 10kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA Current - Collector Cutoff (Max): 5µA (ICBO) Frequency - Transition: 80MHz Power - Max: 178.5 W

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Transistor Type: PNP
Current - Collector (Ic) (Max): 800 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 5µA (ICBO)
Frequency - Transition: 80MHz
Power - Max: 178.5 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products